Status: | Unknown |
---|---|
Series: | ESD-R-H Series |
RoHS: | Unknown |
Outer Diameter | 61mm |
---|---|
Length | 25mm |
Inner Diameter | 33.2mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R-H Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core, 300Mhz, 33.2X61X25Mm | Newark Electronics |
FERRITE CORE, 300MHZ, 33.2X61X25MM | element14 |
Where can I find additional details, specifications and documents for a ESD-R-57N-H?
Additional datasheets, footprints and schematics for ESD-R-57N-H are listed on our Part Details page. You can also find images and similar parts to ESD-R-57N-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-57N-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-57N-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-57N-H fall under?
The ESD-R-57N-H is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-57N-H when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-57N-H you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-57N-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-57N-H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD-R-57N-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-57N-H often in real-time on the comparison pages.
What if I can't find stock of ESD-R-57N-H?
You can fill out our help required form which you can use to request a quote for ESD-R-57N-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.