Status: | Unknown |
---|---|
Series: | ESD-R-NC23 Series |
RoHS: | Unknown |
Outer Diameter | 51mm |
---|---|
Length | 19mm |
Inner Diameter | 24.4mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R-NC23 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core, 300Mhz, 24.4X51X19Mm | Newark Electronics |
FERRITE CORE, 300MHZ, 24.4X51X19MM | element14 |
Where can I find additional details, specifications and documents for a ESD-R-512419H-NC23?
Additional datasheets, footprints and schematics for ESD-R-512419H-NC23 are listed on our Part Details page. You can also find images and similar parts to ESD-R-512419H-NC23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-512419H-NC23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-512419H-NC23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-512419H-NC23 fall under?
The ESD-R-512419H-NC23 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-512419H-NC23 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-512419H-NC23 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-512419H-NC23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-512419H-NC23 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD-R-512419H-NC23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-512419H-NC23 often in real-time on the comparison pages.
What if I can't find stock of ESD-R-512419H-NC23?
You can fill out our help required form which you can use to request a quote for ESD-R-512419H-NC23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.