Status: | Unknown |
---|---|
Series: | ESD-R-SR Series |
RoHS: | Unknown |
Outer Diameter | 51mm |
---|---|
Length | 19mm |
Inner Diameter | 24.4mm |
Frequency Min | - |
Frequency Max | 10MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R-SR Series |
SVHC | No SVHC (27-Jun-2018) |
KEMET Ferrite Toroidal Core 24.4mm 10MHz | Distrelec |
Ferrite Core, 10Mhz, 24.4X51X19Mm | Newark Electronics |
FERRITE CORE, 10MHZ, 24.4X51X19MM | element14 |
Where can I find additional details, specifications and documents for a ESD-R-47SRH?
Additional datasheets, footprints and schematics for ESD-R-47SRH are listed on our Part Details page. You can also find images and similar parts to ESD-R-47SRH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-47SRH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-47SRH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-47SRH fall under?
The ESD-R-47SRH is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-47SRH when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-47SRH you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-47SRH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-47SRH have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD-R-47SRH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-47SRH often in real-time on the comparison pages.
What if I can't find stock of ESD-R-47SRH?
You can fill out our help required form which you can use to request a quote for ESD-R-47SRH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.