ESD-R-38B Fuses & Circuit Protection by KEMET

FERRITE CORE TOROIDAL 17.9MM X 16MM

Status: Unknown
Series: ESD-R Series Toroidal Cores
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.95

Distributor Stock
Logo for RS
RS
from US$2.34
14
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.13
61
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.95
-
Buy Now
Logo for Farnell
Farnell
from US$2.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Outer Diameter 42.4mm
Length 16mm
Inner Diameter 17.9mm
Frequency Min -
Frequency Max 100MHz
Impedance @ 100MHz -
Product Range ESD-R Series Toroidal Cores
SVHC No SVHC (15-Jan-2018)
External Diameter 42.4mm

Alternative Descriptions

KEMET Ferrite Core 19Ohm @ 10MHz | Distrelec
Ferrite EMI Snail Case 42.4x17.9-16mm | RS
V |Kemet ESD-R-38B | Newark Electronics
Ferrite Core, Cylindrical, 16 mm Length, 17.9 mm ID, 42.4 mm OD | Avnet America
Ferrite Ring, For Round Cable, 42.4 Dia. x 16mm, Apertures: 1, Diameter 17.9mm | KEMET ESD-R-38B | RS Americas
FERRITE CORE, TOROIDAL, 17.9MM X 16MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESD-R-38B?

Additional datasheets, footprints and schematics for ESD-R-38B are listed on our Part Details page. You can also find images and similar parts to ESD-R-38B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESD-R-38B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-38B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESD-R-38B fall under?

The ESD-R-38B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to ESD-R-38B when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-38B you can contact the distributor directly for product support, shipping queries etc.

Is the ESD-R-38B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESD-R-38B have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ESD-R-38B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESD-R-38B often in real-time on the comparison pages.

What if I can't find stock of ESD-R-38B?

You can fill out our help required form which you can use to request a quote for ESD-R-38B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay