Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Outer Diameter | 29.3mm |
---|---|
Length | 15mm |
Inner Diameter | 13.9mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 29.3mm |
V |Kemet ESD-R-25D-B | Newark Electronics |
Ferrite Core, Cylindrical, 15 mm Length, 13.9 mm ID, 29.3 mm OD | Avnet America |
Ferrite Ring, For Round Cable, 29.3 Dia. x 15mm, Apertures: 1, Diameter 13.9mm | KEMET ESD-R-25D-B | RS Americas |
FERRITE CORE, TOROIDAL, 13.9MM X 15MM | Farnell |
Where can I find additional details, specifications and documents for a ESD-R-25D-B?
Additional datasheets, footprints and schematics for ESD-R-25D-B are listed on our Part Details page. You can also find images and similar parts to ESD-R-25D-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-25D-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-25D-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-25D-B fall under?
The ESD-R-25D-B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-25D-B when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-25D-B you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-25D-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-25D-B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ESD-R-25D-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-25D-B often in real-time on the comparison pages.
What if I can't find stock of ESD-R-25D-B?
You can fill out our help required form which you can use to request a quote for ESD-R-25D-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.