Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
4,367
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,697
in stock
|
Buy Now | |
element14
from US$0.36
|
1,697
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,697
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
384
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 18mm |
---|---|
Length | 6mm |
Inner Diameter | 10mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 18mm |
Ferrite Core, Toroidal, 10Mm X 6Mm | Newark Electronics |
FERRITE CORE, TOROIDAL, 10MM X 6MM | element14 |
Ferrite: toroidal | Transfer Multisort Elektronik |
Ferrite Toroid Core EMI 10mm | RS |
Ferrite Core, Cylindrical, 6 mm Length, 10 mm ID, 18 mm OD | Avnet America |
Ferrite Ring Toroid Core, For: General Electronics, 18 x 10 x 6mm | KEMET ESD-R-18SD | RS Americas |
Where can I find additional details, specifications and documents for a ESD-R-18SD?
Additional datasheets, footprints and schematics for ESD-R-18SD are listed on our Part Details page. You can also find images and similar parts to ESD-R-18SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-18SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-18SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-18SD fall under?
The ESD-R-18SD is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-18SD when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-18SD you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-18SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-18SD have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ESD-R-18SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-18SD often in real-time on the comparison pages.
What if I can't find stock of ESD-R-18SD?
You can fill out our help required form which you can use to request a quote for ESD-R-18SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.