Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
455
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 15.8mm |
---|---|
Length | 8.4mm |
Inner Diameter | 11.6mm |
Frequency Min | - |
Frequency Max | 100MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 15.8mm |
Ferrite: toroidal | Transfer Multisort Elektronik |
KEMET Ferrite Core 20Ohm @ 10MHz | Distrelec |
V |Kemet ESD-R-16 | Newark Electronics |
Ferrite Core, Cylindrical, 8.4 mm Length, 11.6 mm ID, 15.8 mm OD | Avnet America |
Ferrite Ring, For Consumer Electronics,15.8 Dia.x8.4mm, Apertures:1,Dia 11.6mm | KEMET ESD-R-16 | RS Americas |
Where can I find additional details, specifications and documents for a ESD-R-16?
Additional datasheets, footprints and schematics for ESD-R-16 are listed on our Part Details page. You can also find images and similar parts to ESD-R-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-16 fall under?
The ESD-R-16 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-16 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-16 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-16 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for ESD-R-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-16 often in real-time on the comparison pages.
What if I can't find stock of ESD-R-16?
You can fill out our help required form which you can use to request a quote for ESD-R-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.