ESD-R-1317426H-NC21-BT EMC / RFI Suppression by KEMET

NANOCRYSTAL TROIDS WITH BASE 74MM UL94 V-0

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.12

Distributor Stock
Logo for Farnell
Farnell
from US$167.98
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$147.50
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$105.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.12
-
Buy Now
Logo for element14
element14
from US$172.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Nanocrystal Troids W/Base, 74Mm | Newark Electronics
Nanocrystal Troids with base 74mm UL94 V-0 | KEMET ESD-R-1317426H-NC21-BT | RS Americas
Ferrite Core, Cylindrical, 26 mm Length, 74 mm ID, 131 mm OD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESD-R-1317426H-NC21-BT?

Additional datasheets, footprints and schematics for ESD-R-1317426H-NC21-BT are listed on our Part Details page. You can also find images and similar parts to ESD-R-1317426H-NC21-BT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESD-R-1317426H-NC21-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-1317426H-NC21-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESD-R-1317426H-NC21-BT fall under?

The ESD-R-1317426H-NC21-BT is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Cylindrical Core Ferrites.

Can I view similar or alternative parts?

You can view similar parts to ESD-R-1317426H-NC21-BT when available in the Cylindrical Core Ferrites range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-1317426H-NC21-BT you can contact the distributor directly for product support, shipping queries etc.

Is the ESD-R-1317426H-NC21-BT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ESD-R-1317426H-NC21-BT have stock available?

Authorised distributors including CoreStaff, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ESD-R-1317426H-NC21-BT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESD-R-1317426H-NC21-BT often in real-time on the comparison pages.

What if I can't find stock of ESD-R-1317426H-NC21-BT?

You can fill out our help required form which you can use to request a quote for ESD-R-1317426H-NC21-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay