Status: | Unknown |
---|---|
Series: | ESD-FPL Series Solid Cores |
RoHS: | Unknown |
Prices starting from US$0.38
Impedance @ 100MHz | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | 23.5mm x 1.5mm |
Product Range | ESD-FPL Series Solid Cores |
SVHC | No SVHC (15-Jan-2018) |
KEMET Ferrite Core 23.5x1.5mm, 300MHz | Distrelec |
Bare Ferrite EMI Core | RS |
Bare Emi Core (28X23.5-7) Rohs Compliant: Yes |Kemet ESD-FPL-7 | Newark Electronics |
Flat Cable Core, 300 MHz, 23.5mm x 1.5mm | Avnet America |
Flat Cable Ferrite Core, Solid Core Type, Inner dimensions:23.5 x 1.5mm | KEMET ESD-FPL-7 | RS Americas |
FERRITE CORE, SPLIT, 23.5MM | Farnell |
Where can I find additional details, specifications and documents for a ESD-FPL-7?
Additional datasheets, footprints and schematics for ESD-FPL-7 are listed on our Part Details page. You can also find images and similar parts to ESD-FPL-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-FPL-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-FPL-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-FPL-7 fall under?
The ESD-FPL-7 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-FPL-7 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-FPL-7 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-FPL-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-FPL-7 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ESD-FPL-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-FPL-7 often in real-time on the comparison pages.
What if I can't find stock of ESD-FPL-7?
You can fill out our help required form which you can use to request a quote for ESD-FPL-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.