ESD-FPL-20-12 Fuses & Circuit Protection by KEMET

FERRITE CORE SPLIT 27MM

Status: Unknown
Series: ESD-FPL Series Solid Cores
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Impedance @ 100MHz -
Frequency Min -
Frequency Max -
Cable Width x Thickness 27mm x 1.5mm
Product Range ESD-FPL Series Solid Cores
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

V |Kemet ESD-FPL-20-12 | Newark Electronics
Flat Cable Core, 300 MHz, 27mm x 1.5mm | Avnet America
FERRITE CORE, SPLIT, 27MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESD-FPL-20-12?

Additional datasheets, footprints and schematics for ESD-FPL-20-12 are listed on our Part Details page. You can also find images and similar parts to ESD-FPL-20-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESD-FPL-20-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-FPL-20-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESD-FPL-20-12 fall under?

The ESD-FPL-20-12 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to ESD-FPL-20-12 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-FPL-20-12 you can contact the distributor directly for product support, shipping queries etc.

Is the ESD-FPL-20-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESD-FPL-20-12 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ESD-FPL-20-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESD-FPL-20-12 often in real-time on the comparison pages.

What if I can't find stock of ESD-FPL-20-12?

You can fill out our help required form which you can use to request a quote for ESD-FPL-20-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay