Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 3A, 600V, Do-214Ab | Newark Electronics |
RECTIFIER, SINGLE, 3A, 600V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a ES3J R6G?
Additional datasheets, footprints and schematics for ES3J R6G are listed on our Part Details page. You can also find images and similar parts to ES3J R6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3J R6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3J R6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3J R6G fall under?
The ES3J R6G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3J R6G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3J R6G you can contact the distributor directly for product support, shipping queries etc.
Is the ES3J R6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3J R6G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ES3J R6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3J R6G often in real-time on the comparison pages.
What if I can't find stock of ES3J R6G?
You can fill out our help required form which you can use to request a quote for ES3J R6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.