Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.23
|
2,835
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 3A, 400V, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a ES3G R7G?
Additional datasheets, footprints and schematics for ES3G R7G are listed on our Part Details page. You can also find images and similar parts to ES3G R7G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3G R7G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3G R7G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3G R7G fall under?
The ES3G R7G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3G R7G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3G R7G you can contact the distributor directly for product support, shipping queries etc.
Is the ES3G R7G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3G R7G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ES3G R7G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3G R7G often in real-time on the comparison pages.
What if I can't find stock of ES3G R7G?
You can fill out our help required form which you can use to request a quote for ES3G R7G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.