ES3F R6G Semiconductors - Discretes by Taiwan Semiconductor

RECTIFIER SINGLE 300V 3A DO-214AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Repetitive Reverse Voltage Vrrm Max 300V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 35ns
Forward Surge Current Ifsm Max 100A
Operating Temperature Max 150°C
Diode Case Style DO-214AB
No. of Pins 2 Pin
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ES3F R6G?

Additional datasheets, footprints and schematics for ES3F R6G are listed on our Part Details page. You can also find images and similar parts to ES3F R6G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ES3F R6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3F R6G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ES3F R6G fall under?

The ES3F R6G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to ES3F R6G when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ES3F R6G you can contact the distributor directly for product support, shipping queries etc.

Is the ES3F R6G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ES3F R6G have stock available?

There is no stock from authorised distributors for ES3F R6G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ES3F R6G often in real-time on the comparison pages.

What if I can't find stock of ES3F R6G?

You can fill out our help required form which you can use to request a quote for ES3F R6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay