Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a ES2B R4G?
Additional datasheets, footprints and schematics for ES2B R4G are listed on our Part Details page. You can also find images and similar parts to ES2B R4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2B R4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2B R4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2B R4G fall under?
The ES2B R4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES2B R4G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2B R4G you can contact the distributor directly for product support, shipping queries etc.
Is the ES2B R4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2B R4G have stock available?
There is no stock from authorised distributors for ES2B R4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2B R4G often in real-time on the comparison pages.
What if I can't find stock of ES2B R4G?
You can fill out our help required form which you can use to request a quote for ES2B R4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.