Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.24
|
No stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Thermoplastic |
Knob / Dial Style | Fluted |
Knob Diameter | 35.052mm |
RoHS Compliant | Yes |
Coronado Fluted Knob, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ES20-252050?
Additional datasheets, footprints and schematics for ES20-252050 are listed on our Part Details page. You can also find images and similar parts to ES20-252050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES20-252050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES20-252050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES20-252050 fall under?
The ES20-252050 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to ES20-252050 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES20-252050 you can contact the distributor directly for product support, shipping queries etc.
Is the ES20-252050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ES20-252050 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ES20-252050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES20-252050 often in real-time on the comparison pages.
What if I can't find stock of ES20-252050?
You can fill out our help required form which you can use to request a quote for ES20-252050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.