Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
5,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
774,000
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,069
in stock
|
Buy Now | |
element14
from US$0.18
|
51
in stock
|
Buy Now | |
Avnet America
-
|
774,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
430,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Switching Speed – Maximum Trr 35 ns |
Ultra Thin Profile - Maximum Height of 1.08 mm |
Glass Passivated Junction |
UL Flammability 94V-0 Classification |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | ES1JFL |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.5 |
Package Type | SOD-123 FL |
Sfr Sod123F Pn 1A 600V Rohs Compliant: Yes |Onsemi ES1JFL | Newark Electronics |
SFR SOD123F PN 1A 600V | RS |
onsemi Rectifier Diode 600V 1A 35ns SOD-123F | Distrelec |
RECTIFIER, AEC-Q101, 600V, SOD-123F | element14 |
Diode Ultra Fast Rectifier 600V 1A 2-Pin SOD-123F T/R | Avnet America |
ES1JFL Series 600 V 1 A Surface Mount Ultrafast Rectifier - SOD-123F | Future Electronics |
Where can I find additional details, specifications and documents for a ES1JFL?
Additional datasheets, footprints and schematics for ES1JFL are listed on our Part Details page. You can also find images and similar parts to ES1JFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1JFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1JFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1JFL fall under?
The ES1JFL is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1JFL when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1JFL you can contact the distributor directly for product support, shipping queries etc.
Is the ES1JFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1JFL have stock available?
Authorised distributors including Newark Electronics, RS, Distrelec, element14 and Avnet America have stock available or on a lead time for ES1JFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1JFL often in real-time on the comparison pages.
What if I can't find stock of ES1JFL?
You can fill out our help required form which you can use to request a quote for ES1JFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.