ES1C R3G Semiconductors - Discretes by Taiwan Semiconductor

RECT ULTRAFAST 1A 150V DO-214AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 150V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 920mV
Reverse Recovery Time trr Max 35ns
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
Diode Case Style DO-214AC
No. of Pins 2 Pin
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Diode Super Fast Recovery Rectifier 150V 1A 2-Pin DO-214AC Plastic T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ES1C R3G?

Additional datasheets, footprints and schematics for ES1C R3G are listed on our Part Details page. You can also find images and similar parts to ES1C R3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ES1C R3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1C R3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ES1C R3G fall under?

The ES1C R3G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to ES1C R3G when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ES1C R3G you can contact the distributor directly for product support, shipping queries etc.

Is the ES1C R3G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ES1C R3G have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for ES1C R3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ES1C R3G often in real-time on the comparison pages.

What if I can't find stock of ES1C R3G?

You can fill out our help required form which you can use to request a quote for ES1C R3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay