Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.44
|
No stock
|
Buy Now |
Dispensing Method | Aerosol |
---|---|
Volume | 400ml |
Weight | 15oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Min | -51°C |
Weight Min | 15oz |
FREEZER, 400ML | Farnell |
Where can I find additional details, specifications and documents for a ES1550E?
Additional datasheets, footprints and schematics for ES1550E are listed on our Part Details page. You can also find images and similar parts to ES1550E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1550E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1550E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1550E fall under?
The ES1550E is listed under Chemicals & Adhesives > Freeze Sprays.
Can I view similar or alternative parts?
You can view similar parts to ES1550E when available in the Freeze Sprays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1550E you can contact the distributor directly for product support, shipping queries etc.
Is the ES1550E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1550E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ES1550E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1550E often in real-time on the comparison pages.
What if I can't find stock of ES1550E?
You can fill out our help required form which you can use to request a quote for ES1550E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.