Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.16
|
10,810
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.08
|
780,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0426
|
117,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.06
|
30,000
in stock
|
Buy Now |
![]() |
element14
from US$0.11
|
19,365
in stock
|
Buy Now |
![]() |
Farnell
from US$0.10
|
19,365
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.18
|
12,000
in stock
|
Buy Now |
![]() |
TME
from US$0.07
|
3,541
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.10
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.09
|
-
|
Buy Now |
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1.2A |
Diode Configuration | Single |
Forward Voltage VF Max | 980mV |
Reverse Recovery Time trr Max | 25ns |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
SWITCHING DIODE GENPURP SMF DO219AB | Avnet America |
ES07B Series 100 V 1.2 A 25 ns Surface Mount Ultrafast Rectifier - DO-219AB | Future Electronics |
.5 A 100V DO219AB | TTI Europe |
RECT, ULTRAFAST, 1.2A, 100V, DO-219AB-2 | element14 |
Switching Diode, 100V, 0.7A, 25ns, Ultra | RS |
Diode: rectifying | TME |
Fast Diode, 1.2A, 100V, Do-219Ab, Full Reel | Newark Electronics |
RECT 100V 1.2A DO-219AB-2 | TTI Americas |
Where can I find additional details, specifications and documents for a ES07B-GS08?
Additional datasheets, footprints and schematics for ES07B-GS08 are listed on our Part Details page. You can also find images and similar parts to ES07B-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES07B-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES07B-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES07B-GS08 fall under?
The ES07B-GS08 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES07B-GS08 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES07B-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the ES07B-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES07B-GS08 have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for ES07B-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES07B-GS08 often in real-time on the comparison pages.
What if I can't find stock of ES07B-GS08?
You can fill out our help required form which you can use to request a quote for ES07B-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.