Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ear Protection Type | Uncorded |
---|---|
Noise Rating | 39dB |
Product Range | - |
Frequency | 8kHz |
SNR | 39dB |
Standard Deviation | 3.9dB |
EARPLUG, UNCORDED, PK200PRS | element14 |
Where can I find additional details, specifications and documents for a ES-01-020?
Additional datasheets, footprints and schematics for ES-01-020 are listed on our Part Details page. You can also find images and similar parts to ES-01-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES-01-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES-01-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES-01-020 fall under?
The ES-01-020 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to ES-01-020 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES-01-020 you can contact the distributor directly for product support, shipping queries etc.
Is the ES-01-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES-01-020 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for ES-01-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES-01-020 often in real-time on the comparison pages.
What if I can't find stock of ES-01-020?
You can fill out our help required form which you can use to request a quote for ES-01-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.