ERT-JZET224J Non-Linear Resistors by Panasonic


Where to Buy

Prices starting from US$0.0050

Distributor Stock
Logo for Newark
Newark
from US$0.0050
14,995
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0122
15,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0104
-
Buy Now

Specifications

Style 0201
Shape 0201
B Value (K) 4401 to 4500
Resistance Tolerance +/-5%
Resistance Tolerance (%) ±5
Internal R (at 25℃ max.) (Ω) 220000
Packing Quantity Paper Taping (2mm)
Weight (Typ.) (Reference) (mg) 0.27

Alternative Descriptions

Thermistor NTC 220k Ohm ┬▒5% 2-Pin 0201 T/R | Future Electronics
Thermistor, Ntc, 220K, 0201 | Newark Electronics
Thermistor NTC 220k Ohm ±5% 2-Pin 0201 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERT-JZET224J?

Additional datasheets, footprints and schematics for ERT-JZET224J are listed on our Part Details page. You can also find images and similar parts to ERT-JZET224J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERT-JZET224J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-JZET224J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERT-JZET224J fall under?

The ERT-JZET224J is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistor(Chip type).

Can I view similar or alternative parts?

You can view similar parts to ERT-JZET224J when available in the NTC Thermistor(Chip type) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-JZET224J you can contact the distributor directly for product support, shipping queries etc.

Is the ERT-JZET224J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERT-JZET224J have stock available?

Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for ERT-JZET224J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERT-JZET224J often in real-time on the comparison pages.

What if I can't find stock of ERT-JZET224J?

You can fill out our help required form which you can use to request a quote for ERT-JZET224J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay