Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Style | 0402 |
---|---|
Shape | 0402 |
B Value (K) | 4401 to 4500 |
Resistance Tolerance | +/-3% |
Resistance Tolerance (%) | ±3 |
Internal R (at 25℃ max.) (Ω) | 47000 |
Packing Quantity | Paper Taping (2mm) |
Weight (Typ.) (Reference) (mg) | 1.1 |
Thermistor, Ntc, 47K, 0402 | Newark Electronics |
Thermistor NTC 47k Ohm ±3% 2-Pin 0402 T/R | Avnet America |
47K OHM 3% | TTI Europe |
Where can I find additional details, specifications and documents for a ERT-J0ET473H?
Additional datasheets, footprints and schematics for ERT-J0ET473H are listed on our Part Details page. You can also find images and similar parts to ERT-J0ET473H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-J0ET473H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-J0ET473H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-J0ET473H fall under?
The ERT-J0ET473H is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistor(Chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-J0ET473H when available in the NTC Thermistor(Chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-J0ET473H you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-J0ET473H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-J0ET473H have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for ERT-J0ET473H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-J0ET473H often in real-time on the comparison pages.
What if I can't find stock of ERT-J0ET473H?
You can fill out our help required form which you can use to request a quote for ERT-J0ET473H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.