Status: | Unknown |
---|---|
Series: | ERN Series |
RoHS: | Unknown |
Connector Type | Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174/U RG179/U RG188/U RG316/U |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 1.5GHz |
Connector Mounting | PCB Mount |
Product Range | ERN Series |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Coaxial Type | RG174 RG179 RG188 |
Connector Mounting Orientation | PC Board |
Contact Resistance | 5.6mohm |
Current Rating | 4A |
Insulation Resistance | 1012ohm |
Material | Brass (UNS C 38500) |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 260°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
VSWR | 1.09 |
Voltage Rating VAC | 0.7kV |
Working Voltage | 0.7kV |
SOCKET, 00, PANEL, 50OHM | Farnell |
Series00 fixed receptacle w/earthing tag | RS |
Lemo HF-device socket, NIM-CAMAC, NIM-CAMAC, Brass, Socket, Straight, 50Ohm, Solder Terminal | Distrelec |
Connector: coaxial | Transfer Multisort Elektronik |
Circular Push Pull Connectors COAX SLDR GRMND TAG FEMALE PANL RECEPT | Sager |
Where can I find additional details, specifications and documents for a ERN.00.250.CTL?
Additional datasheets, footprints and schematics for ERN.00.250.CTL are listed on our Part Details page. You can also find images and similar parts to ERN.00.250.CTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERN.00.250.CTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERN.00.250.CTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERN.00.250.CTL fall under?
The ERN.00.250.CTL is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ERN.00.250.CTL when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERN.00.250.CTL you can contact the distributor directly for product support, shipping queries etc.
Is the ERN.00.250.CTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERN.00.250.CTL have stock available?
Authorised distributors including Farnell, RS, Distrelec, element14 and Transfer Multisort Elektronik have stock available or on a lead time for ERN.00.250.CTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERN.00.250.CTL often in real-time on the comparison pages.
What if I can't find stock of ERN.00.250.CTL?
You can fill out our help required form which you can use to request a quote for ERN.00.250.CTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.