Status: | Unknown |
---|---|
Series: | ERM 10W Series |
RoHS: | Unknown |
Prices starting from US$36.93
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ERM 10W Series |
Input Voltage DC Min | 40V |
Input Voltage DC Max | 160V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 11mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | EN IEC UL |
DC-DC 10W 40-160Vin Single 5V@2A | RS |
Dc-Dc Converter, 5V, 2A | Newark Electronics |
DC-DC CONVERTER, 5V, 2A | element14 |
Where can I find additional details, specifications and documents for a ERM02A110?
Additional datasheets, footprints and schematics for ERM02A110 are listed on our Part Details page. You can also find images and similar parts to ERM02A110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERM02A110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERM02A110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERM02A110 fall under?
The ERM02A110 is listed under Artesyn Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to ERM02A110 when available in the Artesyn Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERM02A110 you can contact the distributor directly for product support, shipping queries etc.
Is the ERM02A110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERM02A110 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for ERM02A110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERM02A110 often in real-time on the comparison pages.
What if I can't find stock of ERM02A110?
You can fill out our help required form which you can use to request a quote for ERM02A110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.