ERM01C36 Artesyn Technologies Parts by Artesyn Technologies

DC-DC CONVERTER 15V 1.33A

Status: Unknown
Series: ERM 20W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.99

Distributor Stock
Logo for RS
RS
from US$57.64
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$45.78
-
Buy Now
Logo for element14
element14
from US$49.49
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$43.99
-
Buy Now
Logo for Sager
Sager
from US$48.12
-
Buy Now
Logo for Farnell
Farnell
from US$57.05
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 20W
Output Voltage - Output 1 15V
Output Current - Output 1 1.33A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range ERM 20W Series
Input Voltage DC Min 18V
Input Voltage DC Max 75V
DC / DC Converter Output Type Fixed Adjustable
DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
Width 25.4mm
Height 11mm
Depth 50.8mm
SVHC No SVHC (15-Jan-2018)
Approvals & Standards EN IEC UL

Alternative Descriptions

20W 18-75Vin Single 15V@1.33A | RS
Dc-Dc Converter, 15V, 1.33A | Newark Electronics
DC-DC CONVERTER, 15V, 1.33A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERM01C36?

Additional datasheets, footprints and schematics for ERM01C36 are listed on our Part Details page. You can also find images and similar parts to ERM01C36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERM01C36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERM01C36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERM01C36 fall under?

The ERM01C36 is listed under Artesyn Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to ERM01C36 when available in the Artesyn Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERM01C36 you can contact the distributor directly for product support, shipping queries etc.

Is the ERM01C36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERM01C36 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for ERM01C36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERM01C36 often in real-time on the comparison pages.

What if I can't find stock of ERM01C36?

You can fill out our help required form which you can use to request a quote for ERM01C36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay