Status: | Unknown |
---|---|
Series: | ERM 10W Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 417mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ERM 10W Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 11mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | EN IEC UL |
DC-DC 10W 18-75Vin Single 24V@0.41A | RS |
Dc-Dc Converter, 24V, 0.417A | Newark Electronics |
Where can I find additional details, specifications and documents for a ERM00H36?
Additional datasheets, footprints and schematics for ERM00H36 are listed on our Part Details page. You can also find images and similar parts to ERM00H36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERM00H36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERM00H36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERM00H36 fall under?
The ERM00H36 is listed under Artesyn Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to ERM00H36 when available in the Artesyn Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERM00H36 you can contact the distributor directly for product support, shipping queries etc.
Is the ERM00H36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERM00H36 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for ERM00H36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERM00H36 often in real-time on the comparison pages.
What if I can't find stock of ERM00H36?
You can fill out our help required form which you can use to request a quote for ERM00H36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.