Status: | Unknown |
---|---|
Series: | ERK610 Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Product Range | ERK610 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
CAP, 470PF, 20% | element14 |
Cap, 470Pf, 20% Rohs Compliant: Yes |Kemet ERK610Z471MCRA | Newark Electronics |
Where can I find additional details, specifications and documents for a ERK610Z471MCRA?
Additional datasheets, footprints and schematics for ERK610Z471MCRA are listed on our Part Details page. You can also find images and similar parts to ERK610Z471MCRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERK610Z471MCRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERK610Z471MCRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERK610Z471MCRA fall under?
The ERK610Z471MCRA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ERK610Z471MCRA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERK610Z471MCRA you can contact the distributor directly for product support, shipping queries etc.
Is the ERK610Z471MCRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERK610Z471MCRA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ERK610Z471MCRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERK610Z471MCRA often in real-time on the comparison pages.
What if I can't find stock of ERK610Z471MCRA?
You can fill out our help required form which you can use to request a quote for ERK610Z471MCRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.