Prices starting from US$0.0114
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$0.0114 |
5,628
|
Buy Now |
![]() |
Future Electronics | US$0.0151 |
20,000
|
Buy Now |
![]() |
TTI Europe | US$0.0130 |
10,000
|
Buy Now |
![]() |
Newark Electronics | US$0.0290 |
5,628
|
Buy Now |
![]() |
element14 | US$0.0142 |
5,628
|
Buy Now |
![]() |
Avnet America | US$0.0134 |
-
|
Buy Now |
![]() |
RS Americas | US$0.0160 |
-
|
Buy Now |
![]() |
Schukat Electronic | US$0.0157 |
-
|
Buy Now |
![]() |
Avnet Abacus | - |
-
|
Buy Now |
Power Rating (W) | 0.33 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 82000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 2 |
0603 82K Ohm 1% anti-surge chip resistor | Future Electronics |
82K OHM .33W 1% 100PPM | TTI Europe |
RES, 82K, 1%, 0.25W, 0603, THICK FILM | Farnell |
Res, 82K, 1%, 0.25W, 0603, Thick Film | Newark Electronics |
SMD Chip Resistor, 82 kOhm, ± 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge | Avnet America |
Thick Film Smnt Resistor 0603 Case 82kOhm +/-1% 0.25W +/-100ppm/degC | Panasonic Electronic Components ERJPA3F8202V | RS Americas |
SMD Thick Film 0603 0,25W 1% 82K | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERJ-PA3F8202V?
Additional datasheets, footprints and schematics for ERJ-PA3F8202V are listed on our Part Details page. You can also find images and similar parts to ERJ-PA3F8202V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-PA3F8202V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-PA3F8202V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-PA3F8202V fall under?
The ERJ-PA3F8202V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-PA3F8202V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-PA3F8202V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-PA3F8202V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-PA3F8202V have stock available?
Authorised distributors including Future Electronics, TTI Europe, Farnell, Newark Electronics and element14 have stock available or on a lead time for ERJ-PA3F8202V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-PA3F8202V often in real-time on the comparison pages.
What if I can't find stock of ERJ-PA3F8202V?
You can fill out our help required form which you can use to request a quote for ERJ-PA3F8202V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.