Prices starting from US$0.0113
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.0151 |
2,200
|
Buy Now |
![]() |
Schukat Electronic | US$0.0155 |
4,200
|
Buy Now |
![]() |
Farnell | US$0.0113 |
1,221
|
Buy Now |
![]() |
Newark Electronics | US$0.0270 |
1,221
|
Buy Now |
![]() |
element14 | US$0.0142 |
1,221
|
Buy Now |
![]() |
Future Electronics | US$0.0124 |
-
|
Buy Now |
![]() |
Avnet America | US$0.0134 |
-
|
Buy Now |
![]() |
RS Americas | US$0.0160 |
-
|
Buy Now |
![]() |
TTI Europe | US$0.0125 |
-
|
Buy Now |
![]() |
Avnet Abacus | - |
-
|
Buy Now |
Power Rating (W) | 0.33 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 240000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 2 |
SMD Thick Film 0603 0,25W 1% 240K | Schukat Electronic |
ERJPA3 Resistors 0.25W 0603 240K 1% | RS |
RES, 240K, 1%, 0.25W, 0603, THICK FILM | Farnell |
Res, 240K, 1%, 0.25W, 0603, Thick Film | Newark Electronics |
Anti-Surge /Anti-Pulse High Power Thick Film Chip Resistors / 0603 / 1% / 240000 | Future Electronics |
SMD Chip Resistor, 240 kOhm, ± 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge | Avnet America |
Thick Film Smnt Resistor 0603 Case 240kOhm +/-1% 0.25W +/-100ppm/degC | Panasonic Electronic Components ERJPA3F2403V | RS Americas |
240K OHM .33W 1% 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a ERJPA3F2403V?
Additional datasheets, footprints and schematics for ERJPA3F2403V are listed on our Part Details page. You can also find images and similar parts to ERJPA3F2403V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJPA3F2403V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJPA3F2403V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJPA3F2403V fall under?
The ERJPA3F2403V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJPA3F2403V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJPA3F2403V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJPA3F2403V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJPA3F2403V have stock available?
Authorised distributors including Schukat Electronic, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for ERJPA3F2403V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJPA3F2403V often in real-time on the comparison pages.
What if I can't find stock of ERJPA3F2403V?
You can fill out our help required form which you can use to request a quote for ERJPA3F2403V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.