Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0428
Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 2.5 (EIA:1210) |
Resistance Values (Ω) | 1690 |
Resistance Tolerance (%) | 1 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 16 |
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.69 Kohm, 500 Mw, - 1%, 200 V Rohs Compliant: Yes |Panasonic ERJ-P14F1691U | Newark Electronics |
Res Thick Film 1210 1.69K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R | Avnet America |
Anti-surge chip resistor 1% 1K69 0.5W | Panasonic Electronic Components ERJP14F1691U | RS Americas |
RES, 1K69, 1%, 0.5W, 1210, THICK FILM | element14 |
Panasonic SMD Resistor 500mW, 1.69kOhm, 1%, 1210 | Distrelec |
1.69K OHM .5W 1% 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a ERJP14F1691U?
Additional datasheets, footprints and schematics for ERJP14F1691U are listed on our Part Details page. You can also find images and similar parts to ERJP14F1691U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJP14F1691U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJP14F1691U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJP14F1691U fall under?
The ERJP14F1691U is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJP14F1691U when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP14F1691U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJP14F1691U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJP14F1691U have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for ERJP14F1691U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJP14F1691U often in real-time on the comparison pages.
What if I can't find stock of ERJP14F1691U?
You can fill out our help required form which you can use to request a quote for ERJP14F1691U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.