ERJP08F5233V SMD/Chip Resistors by Panasonic


Where to Buy

Prices starting from US$0.0238

Distributor Stock
Logo for Farnell
Farnell
from US$0.0331
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0280
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0238
-
Buy Now
Logo for element14
element14
from US$0.0345
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0304
-
Buy Now

Specifications

Power Rating (W) 0.66
Chip Size (LxW) (mm) 3.2 x 1.6 (EIA:1206)
Resistance Values (Ω) 523000
Resistance Tolerance (%) 1
Packaging Punched (Paper) Taping
T.C.R (×10⁻⁶/K) ±100
T.C.R (ppm/Cel) +/-100
T.C.R (×10⁻⁶/°C) ±100
Weight (Typ.) (Reference) (mg) 10

Alternative Descriptions

Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 523 Kohm, 660 Mw, - 1%, 500 V Rohs Compliant: Yes |Panasonic ERJ-P08F5233V | Newark Electronics
Res Anti-Surge Thick Film 1206 523k Ohm 1% 2/3W ±100ppm/°C Molded T/R | Avnet America
RES, 523K, 1%, 0.66W, 1206, THICK FILM | element14
Panasonic SMD Resistor 660mW, 523kOhm, 1%, 1206 | Distrelec
523K OHM .66W 1% 100PPM | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERJP08F5233V?

Additional datasheets, footprints and schematics for ERJP08F5233V are listed on our Part Details page. You can also find images and similar parts to ERJP08F5233V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERJP08F5233V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJP08F5233V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERJP08F5233V fall under?

The ERJP08F5233V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.

Can I view similar or alternative parts?

You can view similar parts to ERJP08F5233V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP08F5233V you can contact the distributor directly for product support, shipping queries etc.

Is the ERJP08F5233V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERJP08F5233V have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TTI Europe have stock available or on a lead time for ERJP08F5233V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERJP08F5233V often in real-time on the comparison pages.

What if I can't find stock of ERJP08F5233V?

You can fill out our help required form which you can use to request a quote for ERJP08F5233V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay