ERJP08F31R6V SMD/Chip Resistors by Panasonic

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for element14 element14 US$0.07
2,218
Buy Now
Logo for Newark Electronics Newark Electronics US$0.23
2,218
Buy Now
Logo for TTI Europe TTI Europe US$0.0395
-
Buy Now
Logo for Avnet America Avnet America US$0.0311
-
Buy Now
Logo for Distrelec Distrelec US$0.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating (W) 0.66
Chip Size (LxW) (mm) 3.2 x 1.6 (EIA:1206)
Resistance Values (Ω) 31.6
Resistance Tolerance (%) 1
Packaging Punched (Paper) Taping
T.C.R (×10⁻⁶/K) ±100
T.C.R (ppm/Cel) +/-100
T.C.R (×10⁻⁶/°C) ±100
Weight (Typ.) (Reference) (mg) 10

Alternative Descriptions

RES, 31R6, 1%, 0.66W, 1206, THICK FILM | Farnell
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 31.6 Ohm, 660 Mw, - 1%, 500 V Rohs Compliant: Yes |Panasonic ERJ-P08F31R6V | Newark Electronics
31.6 OHM .66W 1% 100PPM | TTI Europe
Res Anti-Surge Thick Film 1206 31.6 Ohm 1% 2/3W ±100ppm/°C Molded T/R | Avnet America
Panasonic SMD Resistor 660mW, 31.6Ohm, 1%, 1206 | Distrelec

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERJP08F31R6V?

Additional datasheets, footprints and schematics for ERJP08F31R6V are listed on our Part Details page. You can also find images and similar parts to ERJP08F31R6V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERJP08F31R6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJP08F31R6V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERJP08F31R6V fall under?

The ERJP08F31R6V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.

Can I view similar or alternative parts?

You can view similar parts to ERJP08F31R6V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP08F31R6V you can contact the distributor directly for product support, shipping queries etc.

Is the ERJP08F31R6V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERJP08F31R6V have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for ERJP08F31R6V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERJP08F31R6V often in real-time on the comparison pages.

What if I can't find stock of ERJP08F31R6V?

You can fill out our help required form which you can use to request a quote for ERJP08F31R6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay