ERJP08F3013V Part Information
Details for ERJP08F3013V by Panasonic
Electronic & Electrical Components>Resistors>Resistors - Fixed Value
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 0.0737 |
1000 | 0.0473 |
2500 | 0.0451 |
5000 | 0.0364 |
25000 | 0.0277 |
Stock Information
Details
Part Specifications
Resistor Case Style | 1206 [3216 Metric] |
Resistance | 301kohm |
Product Range | ERJP08 Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 660mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 301 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ERJP08F3013V?
Additional datasheets, footprints and schematics for ERJP08F3013V are listed in our Part Details tab. You can also find the ERJP08F3013V image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJP08F3013V in the Pricing & Inventory tab next to part details. You can view ERJP08F3013V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJP08F3013V fall under?
The ERJP08F3013V is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ERJP08F3013V when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP08F3013V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJP08F3013V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ERJP08F3013V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ERJP08F3013V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJP08F3013V often in real-time on the comparison pages.
What if I can't find stock of ERJP08F3013V?
You can fill out our help required form which you can use to request a quote for ERJP08F3013V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.