Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0238
Power Rating (W) | 0.66 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 1.6 (EIA:1206) |
Resistance Values (Ω) | 255 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 10 |
Res, 255R, 1%, 0.66W, 1206, Thick Film | Newark Electronics |
RES, 255R, 1%, 0.66W, 1206, THICK FILM | element14 |
Res Anti-Surge Thick Film 1206 255 Ohm 1% 2/3W ±100ppm/°C Molded T/R | Avnet America |
Panasonic SMD Resistor 660mW, 255Ohm, 1%, 1206 | Distrelec |
255 OHM .66W 1% 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a ERJP08F2550V?
Additional datasheets, footprints and schematics for ERJP08F2550V are listed on our Part Details page. You can also find images and similar parts to ERJP08F2550V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJP08F2550V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJP08F2550V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJP08F2550V fall under?
The ERJP08F2550V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJP08F2550V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP08F2550V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJP08F2550V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJP08F2550V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for ERJP08F2550V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJP08F2550V often in real-time on the comparison pages.
What if I can't find stock of ERJP08F2550V?
You can fill out our help required form which you can use to request a quote for ERJP08F2550V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.