Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 20.5 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±300 |
T.C.R (ppm/Cel) | +/-300 |
T.C.R (×10⁻⁶/°C) | ±300 |
Weight (Typ.) (Reference) (mg) | 4 |
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20.5 Ohm, 500 Mw, - 1%, 400 V Rohs Compliant: Yes |Panasonic ERJ-P06F20R5V | Newark Electronics |
Anti-Surge Chip Resistor, 0805 | Avnet America |
RES, 20R5, 1%, 0.5W, 0805, THICK FILM | element14 |
SMD Thick Film 0805 0,5W 1% 20R5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERJ-P06F20R5V?
Additional datasheets, footprints and schematics for ERJ-P06F20R5V are listed on our Part Details page. You can also find images and similar parts to ERJ-P06F20R5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-P06F20R5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-P06F20R5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-P06F20R5V fall under?
The ERJ-P06F20R5V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-P06F20R5V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-P06F20R5V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-P06F20R5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-P06F20R5V have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for ERJ-P06F20R5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-P06F20R5V often in real-time on the comparison pages.
What if I can't find stock of ERJ-P06F20R5V?
You can fill out our help required form which you can use to request a quote for ERJ-P06F20R5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.