Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0171
Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 16.2 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±300 |
T.C.R (ppm/Cel) | +/-300 |
T.C.R (×10⁻⁶/°C) | ±300 |
Weight (Typ.) (Reference) (mg) | 4 |
Res, 16R2, 1%, 0.5W, 0805, Thick Film | Newark Electronics |
RES, 16R2, 1%, 0.5W, 0805, THICK FILM | element14 |
Res Anti-Surge Thick Film 0805 16.2 Ohm 1% 1/2W ±300ppm/°C Molded T/R | Avnet America |
SMD Thick Film 0805 0,5W 1% 16R2 | Schukat Electronic |
16.2 OHM .5W 1% 300PPM | TTI Europe |
Where can I find additional details, specifications and documents for a ERJP06F16R2V?
Additional datasheets, footprints and schematics for ERJP06F16R2V are listed on our Part Details page. You can also find images and similar parts to ERJP06F16R2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJP06F16R2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJP06F16R2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJP06F16R2V fall under?
The ERJP06F16R2V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJP06F16R2V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP06F16R2V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJP06F16R2V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJP06F16R2V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for ERJP06F16R2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJP06F16R2V often in real-time on the comparison pages.
What if I can't find stock of ERJP06F16R2V?
You can fill out our help required form which you can use to request a quote for ERJP06F16R2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.