Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0180
Power Rating (W) | 0.2 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 715000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-150 |
T.C.R (×10⁻⁶/°C) | ±150 |
Weight (Typ.) (Reference) (mg) | 2 |
Res, 715K, 1%, 0.2W, 0603, Thick Film | Newark Electronics |
RES, 715K, 1%, 0.2W, 0603, THICK FILM | element14 |
Res Anti-Surge Thick Film 0603 715k Ohm 1% 1/5W ±200ppm/°C Molded T/R | Avnet America |
Panasonic SMD Resistor 200mW, 715kOhm, 1%, 0603 | Distrelec |
715K OHM .2W 1% 200PPM | TTI Europe |
Where can I find additional details, specifications and documents for a ERJP03F7153V?
Additional datasheets, footprints and schematics for ERJP03F7153V are listed on our Part Details page. You can also find images and similar parts to ERJP03F7153V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJP03F7153V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJP03F7153V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJP03F7153V fall under?
The ERJP03F7153V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJP03F7153V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP03F7153V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJP03F7153V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJP03F7153V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for ERJP03F7153V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJP03F7153V often in real-time on the comparison pages.
What if I can't find stock of ERJP03F7153V?
You can fill out our help required form which you can use to request a quote for ERJP03F7153V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.