Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 0.2 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 105000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-150 |
T.C.R (×10⁻⁶/°C) | ±150 |
Weight (Typ.) (Reference) (mg) | 2 |
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 105 Kohm, 200 Mw, - 1%, 150 V Rohs Compliant: Yes |Panasonic ERJ-P03F1053V | Newark Electronics |
Res Anti-Surge Thick Film 0603 105k Ohm 1% 1/5W ±200ppm/°C Molded T/R | Avnet America |
RES, 105K, 1%, 0.2W, 0603, THICK FILM | element14 |
Panasonic SMD Resistor 200mW, 105kOhm, 1%, 0603 | Distrelec |
105K OHM .2W 1% 200PPM | TTI Europe |
Where can I find additional details, specifications and documents for a ERJP03F1053V?
Additional datasheets, footprints and schematics for ERJP03F1053V are listed on our Part Details page. You can also find images and similar parts to ERJP03F1053V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJP03F1053V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJP03F1053V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJP03F1053V fall under?
The ERJP03F1053V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJP03F1053V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJP03F1053V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJP03F1053V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJP03F1053V have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TTI Europe have stock available or on a lead time for ERJP03F1053V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJP03F1053V often in real-time on the comparison pages.
What if I can't find stock of ERJP03F1053V?
You can fill out our help required form which you can use to request a quote for ERJP03F1053V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.