ERJB1CFR033U Part Information

Details for ERJB1CFR033U by Panasonic

Electronic & Electrical Components>Resistors>Resistors - Fixed Value

Part Specifications

Resistance 0.033ohm
Product Range ERJB1 Series
Resistor Case Style 1020 [2550 Metric]
Power Rating 2W
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2019)
Resistor Mounting Surface Mount Device
Resistor Terminals Wraparound
Voltage Rating 200V
RoHS Compliant

Alternative Part Descriptions

  • CURRENT SENSE RES, 0R033, 1%, 2 W, 1020; Resistance:0.033ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERJB1CFR033U?

Additional datasheets, footprints and schematics for ERJB1CFR033U are listed in our Part Details tab. You can also find the ERJB1CFR033U image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERJB1CFR033U in the Pricing & Inventory tab next to part details. You can view ERJB1CFR033U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERJB1CFR033U fall under?

The ERJB1CFR033U is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to ERJB1CFR033U when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERJB1CFR033U you can contact the distributor directly for product support, shipping queries etc.

Is the ERJB1CFR033U RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ERJB1CFR033U have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ERJB1CFR033U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERJB1CFR033U often in real-time on the comparison pages.

What if I can't find stock of ERJB1CFR033U?

You can fill out our help required form which you can use to request a quote for ERJB1CFR033U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ERJB1CFR033U

Loading...
Loading Results for ERJB1CFR033U
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us