ERJB1BJR82U SMD/Chip Resistors by Panasonic


Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Rating (W) 2
Chip Size (LxW) (mm) 2.5 x 5.0 (EIA:1020)
Resistance Values (Ω) 0.82
Resistance Tolerance (%) 5
Packaging Embossed Taping
T.C.R (×10⁻⁶/K) ±200
T.C.R (ppm/Cel) +/-200
T.C.R (×10⁻⁶/°C) ±200
Weight (Typ.) (Reference) (mg) 27

Alternative Descriptions

High Power Typre Chip Resistor, 1020, 5% Rohs Compliant: Yes |Panasonic ERJ-B1BJR82U | Newark Electronics
Resistor, Array, 820 Milliohm, ± 5%, 2 W, 3 Resistors, Isolated, 1020 [2550 Metric], Wraparound, Surface Mount, Thick Film | Avnet America
RESISTOR, WIDE TERM, 0R82, 1W, 5% | Farnell
Resistor, Array, 820 Milliohm, � 5%, 2 W, 3 Resistors, Isolated, 1020 [2550 Metric], Wraparound, Surface Mount, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERJB1BJR82U?

Additional datasheets, footprints and schematics for ERJB1BJR82U are listed on our Part Details page. You can also find images and similar parts to ERJB1BJR82U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERJB1BJR82U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJB1BJR82U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERJB1BJR82U fall under?

The ERJB1BJR82U is listed under Resistors > SMD/Chip Resistors > Current Sense > High Power Current Sensing Resistors, Wide Terminal Type.

Can I view similar or alternative parts?

You can view similar parts to ERJB1BJR82U when available in the High Power Current Sensing Resistors, Wide Terminal Type range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERJB1BJR82U you can contact the distributor directly for product support, shipping queries etc.

Is the ERJB1BJR82U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERJB1BJR82U have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERJB1BJR82U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERJB1BJR82U often in real-time on the comparison pages.

What if I can't find stock of ERJB1BJR82U?

You can fill out our help required form which you can use to request a quote for ERJB1BJR82U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay