Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 2 |
---|---|
Chip Size (LxW) (mm) | 2.5 x 5.0 (EIA:1020) |
Resistance Values (Ω) | 0.47 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/°C) | ±200 |
Weight (Typ.) (Reference) (mg) | 27 |
Resistor, Array, 470 Milliohm, ± 5%, 2 W, 3 Resistors, Isolated, 1020 [2550 Metric], Wraparound, Surface Mount, Thick Film | Avnet America |
RESISTOR, WIDE TERM, 0R47, 1W, 5% | Farnell |
Resistor, Array, 470 Milliohm, � 5%, 2 W, 3 Resistors, Isolated, 1020 [2550 Metric], Wraparound, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJB1BJR47U?
Additional datasheets, footprints and schematics for ERJB1BJR47U are listed on our Part Details page. You can also find images and similar parts to ERJB1BJR47U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJB1BJR47U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJB1BJR47U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJB1BJR47U fall under?
The ERJB1BJR47U is listed under Resistors > SMD/Chip Resistors > Current Sense > High Power Current Sensing Resistors, Wide Terminal Type.
Can I view similar or alternative parts?
You can view similar parts to ERJB1BJR47U when available in the High Power Current Sensing Resistors, Wide Terminal Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJB1BJR47U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJB1BJR47U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJB1BJR47U have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERJB1BJR47U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJB1BJR47U often in real-time on the comparison pages.
What if I can't find stock of ERJB1BJR47U?
You can fill out our help required form which you can use to request a quote for ERJB1BJR47U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.