Power Rating (W) | 1.33 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 6.4 (EIA:1225) |
Resistance Values (Ω) | 0.082 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±350 |
T.C.R (ppm/Cel) | +/-350 |
T.C.R (×10⁻⁶/°C) | ±350 |
Weight (Typ.) (Reference) (mg) | 40 |
CURRENT SENSE RES, 0R082, 5%, 1.33 W | Farnell Contract |
Resistor, Array, 82 Milliohm, ± 5%, 1.33 W, 5 Resistors, Isolated, 1225 [3064 Metric], Concave, Surface Mount, Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a ERJA1CJR082U?
Additional datasheets, footprints and schematics for ERJA1CJR082U are listed on our Part Details page. You can also find images and similar parts to ERJA1CJR082U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJA1CJR082U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJA1CJR082U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJA1CJR082U fall under?
The ERJA1CJR082U is listed under Resistors > SMD/Chip Resistors > Current Sense > High Power Current Sensing Resistors, Wide Terminal Type.
Can I view similar or alternative parts?
You can view similar parts to ERJA1CJR082U when available in the High Power Current Sensing Resistors, Wide Terminal Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJA1CJR082U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJA1CJR082U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJA1CJR082U have stock available?
Authorised distributors including Farnell Contract and Avnet America have stock available or on a lead time for ERJA1CJR082U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJA1CJR082U often in real-time on the comparison pages.
What if I can't find stock of ERJA1CJR082U?
You can fill out our help required form which you can use to request a quote for ERJA1CJR082U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.