| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.0299
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0299
|
20,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.07
|
10,313
in stock
|
Buy Now |
|
Avnet America
from US$0.0310
|
0
in stock
|
Buy Now |
|
TME
from US$0.06
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.15
|
0
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.07
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.0306
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.0334
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0459
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Power Rating (W) | 0.125 |
|---|---|
| Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
| Resistance Values (Ω) | 0.39 |
| Resistance Tolerance (%) | 1 |
| Packaging | Punched (Paper) Taping |
| T.C.R (×10⁻⁶/K) | 0 to +250 |
| T.C.R (ppm/Cel) | +/-250 |
| T.C.R (×10⁻⁶/°C) | ±250 |
| Weight (Typ.) (Reference) (mg) | 5 |
| ERJ Series 0805 0.39 Ohm ±1% 0.125 W ±250 ppm/°C Thick Film Chip Resistor | Future Electronics |
| Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.39 Ohm, 125 Mw, - 1% Rohs Compliant: Yes |Panasonic ERJ6RQFR39V | Newark Electronics |
| Resistor: thick film | TME |
| LOW OHMIC RESISTOR, 0805,0.125W,1%,R39 | RS Americas |
| SMD Thick Film 0805 0,125W 1% 0,39R | Schukat Electronic |
| .39 OHM 1% 1/8W | TTI Americas |
| .39 OHM.125W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a ERJ-6RQFR39V?
Additional datasheets, footprints and schematics for ERJ-6RQFR39V are listed on our Part Details page. You can also find images and similar parts to ERJ-6RQFR39V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-6RQFR39V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-6RQFR39V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-6RQFR39V fall under?
The ERJ-6RQFR39V is listed under Resistors > SMD/Chip Resistors > Current Sense > Current Sensing Resistors Thick Film Type.
Can I view similar or alternative parts?
You can view similar parts to ERJ-6RQFR39V when available in the Current Sensing Resistors Thick Film Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-6RQFR39V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-6RQFR39V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-6RQFR39V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TME and RS Americas have stock available or on a lead time for ERJ-6RQFR39V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-6RQFR39V often in real-time on the comparison pages.
What if I can't find stock of ERJ-6RQFR39V?
You can fill out our help required form which you can use to request a quote for ERJ-6RQFR39V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.