| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.0038
| Distributor | Stock | ||
|---|---|---|---|
|
element14
from US$0.0093
|
36,219
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0039
|
11,256
in stock
|
Buy Now |
|
CoreStaff
from US$0.0070
|
2,753
in stock
|
Buy Now |
|
Avnet America
from US$0.0038
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.0163
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Power Rating (W) | 0.1 |
|---|---|
| Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
| Resistance Values (Ω) | 6490 |
| Resistance Tolerance (%) | 1 |
| Packaging | Punched (Paper) Taping |
| T.C.R (×10⁻⁶/K) | ±100 |
| T.C.R (ppm/Cel) | +/-100 |
| T.C.R (×10⁻⁶/°C) | ±100 |
| Weight (Typ.) (Reference) (mg) | 2 |
| RES, 6K49, 1%, 0.1W, 0603, THICK FILM | element14 |
| Widerstand, Dickschicht, SMD 0603 (1608), 6.49 kΩ, 0.1 W, ±1 %, ERJ3EKF6491V | Buerklin |
Where can I find additional details, specifications and documents for a ERJ-3EKF6491V?
Additional datasheets, footprints and schematics for ERJ-3EKF6491V are listed on our Part Details page. You can also find images and similar parts to ERJ-3EKF6491V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-3EKF6491V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-3EKF6491V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-3EKF6491V fall under?
The ERJ-3EKF6491V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-3EKF6491V when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-3EKF6491V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-3EKF6491V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-3EKF6491V have stock available?
Authorised distributors including element14, Chip One Stop, CoreStaff, Avnet America and Buerklin have stock available or on a lead time for ERJ-3EKF6491V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-3EKF6491V often in real-time on the comparison pages.
What if I can't find stock of ERJ-3EKF6491V?
You can fill out our help required form which you can use to request a quote for ERJ-3EKF6491V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.