Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Power Rating (W) | 0.33 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 0.033 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | 0 to +250 |
T.C.R (ppm/Cel) | +/-250 |
T.C.R (×10⁻⁶/°C) | ±250 |
Weight (Typ.) (Reference) (mg) | 3 |
Thick Film Resistor, 0.033Ohm, 1%, 0603, Full Reel | Newark Electronics |
SMD Chip Resistor, 33 Milliohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America |
Thick film resistor 1% R033 0.25W Reel | Panasonic Electronic Components ERJ3BWFR033V | RS Americas |
SMD Thick Film Res. 0603 0,33W 1% 0,033R | Schukat Electronic |
.033 OHM .25W 1% | TTI Europe |
RESISTOR, 0603, 0.25W, 1%, 0R033 | Farnell |
SMD Chip Resistor, 33 Milliohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-3BWFR033V?
Additional datasheets, footprints and schematics for ERJ-3BWFR033V are listed on our Part Details page. You can also find images and similar parts to ERJ-3BWFR033V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-3BWFR033V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-3BWFR033V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-3BWFR033V fall under?
The ERJ-3BWFR033V is listed under Resistors > SMD/Chip Resistors > Current Sense > Current Sensing Resistors Thick Film Type.
Can I view similar or alternative parts?
You can view similar parts to ERJ-3BWFR033V when available in the Current Sensing Resistors Thick Film Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-3BWFR033V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-3BWFR033V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-3BWFR033V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Schukat Electronic and TTI Europe have stock available or on a lead time for ERJ-3BWFR033V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-3BWFR033V often in real-time on the comparison pages.
What if I can't find stock of ERJ-3BWFR033V?
You can fill out our help required form which you can use to request a quote for ERJ-3BWFR033V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.