ERJ3BWFR027V SMD/Chip Resistors by Panasonic


Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Rating (W) 0.33
Chip Size (LxW) (mm) 1.6 x 0.8 (EIA:0603)
Resistance Values (Ω) 0.027
Resistance Tolerance (%) 1
Packaging Punched (Paper) Taping
T.C.R (×10⁻⁶/K) 0 to +250
T.C.R (ppm/Cel) +/-250
T.C.R (×10⁻⁶/°C) ±250
Weight (Typ.) (Reference) (mg) 3

Alternative Descriptions

Thick Film Resistor, 0.027Ohm, 1%, 0603, Full Reel | Newark Electronics
Current Sensing Resistors Thick Film Type / 0603 / 1% / 0,027Ohm / 0,33W / T.C.R | Future Electronics
SMD Chip Resistor, 27 Milliohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America
Thick film resistor 1% R027 0.25W Reel | Panasonic Electronic Components ERJ3BWFR027V | RS Americas
SMD Thick Film Res. 0603 0,33W 1% 0,027R | Schukat Electronic
.027 OHM .33W 1% | TTI Europe
RESISTOR, 0603, 0.25W, 1%, 0R027 | Farnell
SMD Chip Resistor, 27 Milliohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERJ3BWFR027V?

Additional datasheets, footprints and schematics for ERJ3BWFR027V are listed on our Part Details page. You can also find images and similar parts to ERJ3BWFR027V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERJ3BWFR027V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ3BWFR027V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERJ3BWFR027V fall under?

The ERJ3BWFR027V is listed under Resistors > SMD/Chip Resistors > Current Sense > Current Sensing Resistors Thick Film Type.

Can I view similar or alternative parts?

You can view similar parts to ERJ3BWFR027V when available in the Current Sensing Resistors Thick Film Type range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ3BWFR027V you can contact the distributor directly for product support, shipping queries etc.

Is the ERJ3BWFR027V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERJ3BWFR027V have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for ERJ3BWFR027V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERJ3BWFR027V often in real-time on the comparison pages.

What if I can't find stock of ERJ3BWFR027V?

You can fill out our help required form which you can use to request a quote for ERJ3BWFR027V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay