Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0213
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0025
|
300,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
110,186
in stock
|
Buy Now | |
element14
from US$0.0051
|
78,650
in stock
|
Buy Now | |
Farnell
from US$0.0045
|
78,650
in stock
|
Buy Now | |
TTI Europe
from US$0.0038
|
30,000
in stock
|
Buy Now | |
Avnet America
-
|
180,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 24900 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 0.8 |
ERJ Series 0402 24.9 kOhm 0.1 W ▒1 % ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Res, Thick Film, 24K9, 1%, 0.063W, 0402 | Newark Electronics |
RES, 24K9, 1%, 0.1W, 0402, THICK FILM | element14 |
24.9K OHM 1% | TTI Europe |
SMD Chip Resistor, 24.9 kOhm, ± 1%, 100 mW, 0402 [1005 Metric], Thick Film, Precision | Avnet America |
SMD Chip Resistor, 24.9 kOhm, � 1%, 100 mW, 0402 [1005 Metric], Thick Film, Precision | Avnet Abacus |
Panasonic SMD Resistor 100mW, 24.9kOhm, 1%, 0402 | Distrelec |
Res Thick Film 0402 24.9K Ohm 1% 1/10W ?100ppm/?C Molded SMD SMD Punched Carrier T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a ERJ-2RKF2492X?
Additional datasheets, footprints and schematics for ERJ-2RKF2492X are listed on our Part Details page. You can also find images and similar parts to ERJ-2RKF2492X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-2RKF2492X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-2RKF2492X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-2RKF2492X fall under?
The ERJ-2RKF2492X is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-2RKF2492X when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-2RKF2492X you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-2RKF2492X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-2RKF2492X have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for ERJ-2RKF2492X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-2RKF2492X often in real-time on the comparison pages.
What if I can't find stock of ERJ-2RKF2492X?
You can fill out our help required form which you can use to request a quote for ERJ-2RKF2492X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.