Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0025
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0066
|
3,913
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0041
|
1,890,000
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.0031
|
70,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0070
|
24,951
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0040
|
21,622
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.0078
|
3,400
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0065
|
2,900
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0039
|
2,900
in stock
|
Buy Now |
![]() |
TME
from US$0.0032
|
716
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0041
|
-
|
Buy Now |
![]() |
RS
from US$0.0081
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.0029
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.0025
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.0049
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 1000000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 0.8 |
1M OHM 1% | TTI Americas |
RES, 1M, 1%, 0.1W, 0402, THICK FILM | element14 |
Res, Thick Film, 1M, 1%, 0.1W, 0402 | Newark Electronics |
Panasonic ERJ-2RKF1004X Dickschicht-Widerstand 1 MΩ SMD 0402 0.1 W 1 % 100 ±ppm/°C 1 St. | Conrad |
SMD Resistor 0402 0.1W 1% 1M Taped | Schukat Electronic |
Resistor: thick film | TME |
SMD Chip Resistor, 1 Megaohms, � 1%, 100 mW, 0402 [1005 Metric], Thick Film, Precision | Avnet Abacus |
RC0402 1M 1% 0,1W TK100 | Rutronik |
SMD THICK FILM RESISTOR 0402 1M (REEL) | RS |
SMD Chip Resistor, 1 Megaohms, ? 1%, 100 mW, 0402 [1005 Metric], Thick Film, Precision | Avnet America |
Where can I find additional details, specifications and documents for a ERJ-2RKF1004X?
Additional datasheets, footprints and schematics for ERJ-2RKF1004X are listed on our Part Details page. You can also find images and similar parts to ERJ-2RKF1004X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-2RKF1004X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-2RKF1004X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-2RKF1004X fall under?
The ERJ-2RKF1004X is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-2RKF1004X when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-2RKF1004X you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-2RKF1004X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-2RKF1004X have stock available?
Authorised distributors including TTI Americas, TTI Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for ERJ-2RKF1004X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-2RKF1004X often in real-time on the comparison pages.
What if I can't find stock of ERJ-2RKF1004X?
You can fill out our help required form which you can use to request a quote for ERJ-2RKF1004X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.