Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0264
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0290
|
6,586
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
6,586
in stock
|
Buy Now | |
element14
from US$0.0419
|
6,586
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0308
|
-
|
Buy Now | |
Avnet America
from US$0.0264
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 2.5 (EIA:1210) |
Resistance Values (Ω) | 56000 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/°C) | ±200 |
Weight (Typ.) (Reference) (mg) | 16 |
Res, 56K, 5%, 0.5W, 1210, Thick Film | Newark Electronics |
RES, 56K, 5%, 0.5W, 1210, THICK FILM | element14 |
ERJ Series 1210 56 kOhm 0.5 W ▒5 % ▒200 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 56 kOhm, ± 5%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 56 kOhm, � 5%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ14YJ563U?
Additional datasheets, footprints and schematics for ERJ14YJ563U are listed on our Part Details page. You can also find images and similar parts to ERJ14YJ563U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ14YJ563U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ14YJ563U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ14YJ563U fall under?
The ERJ14YJ563U is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ14YJ563U when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ14YJ563U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ14YJ563U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ14YJ563U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for ERJ14YJ563U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ14YJ563U often in real-time on the comparison pages.
What if I can't find stock of ERJ14YJ563U?
You can fill out our help required form which you can use to request a quote for ERJ14YJ563U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.