Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 2.5 (EIA:1210) |
Resistance Values (Ω) | 27000 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/°C) | ±200 |
Weight (Typ.) (Reference) (mg) | 16 |
Res, 27K, 5%, 0.5W, 1210, Thick Film | Newark Electronics |
RES, 27K, 5%, 0.5W, 1210, THICK FILM | element14 |
SMD Chip Resistor, 27 kOhm, ± 5%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a ERJ14YJ273U?
Additional datasheets, footprints and schematics for ERJ14YJ273U are listed on our Part Details page. You can also find images and similar parts to ERJ14YJ273U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ14YJ273U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ14YJ273U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ14YJ273U fall under?
The ERJ14YJ273U is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ14YJ273U when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ14YJ273U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ14YJ273U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ14YJ273U have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ERJ14YJ273U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ14YJ273U often in real-time on the comparison pages.
What if I can't find stock of ERJ14YJ273U?
You can fill out our help required form which you can use to request a quote for ERJ14YJ273U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.